Vishay Precision Group Chassis Mount Resistors RPH100V3R300JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPH100V3R300JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPH100V3R300JB-ND
Chassis Mount Resistors 716-RPH100V3R300JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7891080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891080P
Chassis Mount Resistors 7891080P
Vishay RPH100V3R300JB

Vishay RPH100V3R300JB

Supplier's Site
Chassis Mount Resistors - 7891080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891080
Chassis Mount Resistors 7891080
Vishay RPH100V3R300JB

Vishay RPH100V3R300JB

Supplier's Site
Chassis Mount Resistors - 1678670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678670
Chassis Mount Resistors 1678670
Vishay RPH100V3R300JB

Vishay RPH100V3R300JB

Supplier's Site
Chassis Mount Resistors - RPH100V3R300JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPH100V3R300JB
Chassis Mount Resistors RPH100V3R300JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rph 100 3U3 5% V Bo5 E / Box Vishay - 70M0558 - Newark, An Avnet Company
Chicago, IL, United States
Rph 100 3U3 5% V Bo5 E / Box Vishay
70M0558
Rph 100 3U3 5% V Bo5 E / Box Vishay 70M0558
RPH 100 3U3 5% V BO5 e / BOX

RPH 100 3U3 5% V BO5 e / BOX

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RPH100V3R300JB-ND 7891080P 7891080 RPH100V3R300JB 70M0558
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rph 100 3U3 5% V Bo5 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging Box Planar Screw Terminals; Planar
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details