Vishay Intertechnology, Inc. Chassis Mount Resistors RPH100V33R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPH100V33R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPH100V33R00JB-ND
Chassis Mount Resistors 716-RPH100V33R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1088902-RPH100V33R00JB
Resistors - Chassis Mount Resistors 1088902-RPH100V33R00JB
Win Source Part Number: 1088902-RPH100V33R00 JB Category: Resistors>Chassis Mount Resistors Series: * Package: Box Standard Package: 5 Alternative Parts (Cross-Reference): RCH25S33R00JS06; RTO050F33R00JTE1; TEH70M33R0JE; TFH85M33R0JE; TEH70P33R0JE; LTO050F30R00JTE3; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RPH100V33R00JB

Win Source Part Number: 1088902-RPH100V33R00JB
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Box
Standard Package: 5
Alternative Parts (Cross-Reference): RCH25S33R00JS06; RTO050F33R00JTE1; TEH70M33R0JE; TFH85M33R0JE; TEH70P33R0JE; LTO050F30R00JTE3;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-RPH100V33R00JB

Buy Now
Chassis Mount Resistors - RPH100V33R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPH100V33R00JB
Chassis Mount Resistors RPH100V33R00JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RPH100V33R00JB-ND 1088902-RPH100V33R00JB RPH100V33R00JB
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers