The RPH100V33002JB is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications. It utilizes thick film technology, providing a non-inductive solution with a power rating of 100 W at +25 °C. The resistor features a wide resistance range from 0.092 Ω to 1 MΩ, with tolerances available at ±1%, ±2%, and ±5%. It is compliant with NF-EN45545-2 requirements, ensuring safety in specific applications. The resistor is constructed with a cermet resistive element and an insulated case rated UL 94 V-0, making it suitable for various environmental conditions. It operates effectively within a temperature range of -55 °C to +125 °C and has a thermal resistance of 0.55 °C/W. The device is designed for easy mounting onto heatsinks, with specific recommendations for installation to optimize thermal performance. With a low thermal radiation profile and high overload capabilities, this resistor can replace standard wirewound devices, offering advantages in size and weight. It is suitable for applications requiring reliable performance under varying conditions.
330 kOhms ±5% 100W Thick Film Chassis Mount Resistor
RPH 100 330K 5% V BO5
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RPH100V33002JB-ND | RPH100V33002JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M4 Threaded |