Vishay Precision Group Chassis Mount Resistors RPH100V10R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPH100V10R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPH100V10R00JB-ND
Chassis Mount Resistors 716-RPH100V10R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Rph 100 Series, 10 Ohm, 10 W, 5%, 1.9 Kv Rohs Compliant Vishay - 24M6946 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rph 100 Series, 10 Ohm, 10 W, 5%, 1.9 Kv Rohs Compliant Vishay
24M6946
Through Hole Thick Film Resistor, Rph 100 Series, 10 Ohm, 10 W, 5%, 1.9 Kv Rohs Compliant Vishay 24M6946
Through Hole Thick Film Resistor, RPH 100 Series, 10 ohm, 10 W, 5%, 1.9 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RPH 100 Series, 10 ohm, 10 W, 5%, 1.9 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RPH100V10R00JB-ND 24M6946
Product Name Chassis Mount Resistors Through Hole Thick Film Resistor, Rph 100 Series, 10 Ohm, 10 W, 5%, 1.9 Kv Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers