Vishay Precision Group
Chassis Mount Resistors
RPH100V100R0JB
Description
Chassis Mount Resistor
-
DigiKey
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
Resistors |
Resistors |
|
Product Number
|
716-RPH100V100R0JB-ND |
7891096 |
7891096P |
RPH100V100R0JB |
|
Product Name
|
Chassis Mount Resistors |
Chassis Mount Resistors |
Chassis Mount Resistors |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
|
|
|
Category / Application
|
General Use
|
|
|
|
|
Technology / Construction
|
|
Thick film
|
|
|
|
Mounting / Packaging
|
|
Screw Terminals; Planar
|
Planar
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
215000 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.1000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers