Vishay Intertechnology, Inc. Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole ROX60032M0JNF5

Description
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole - ROX60032M0JNF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole
ROX60032M0JNF5
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole ROX60032M0JNF5
Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - ROX60032M0JNF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX60032M0JNF5-ND
Through Hole Resistors ROX60032M0JNF5-ND
32 MOhms ±5% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

32 MOhms ±5% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX60032M0JNF5 ROX60032M0JNF5-ND
Product Name Res Metal Oxide 2M Ohm 5% 20W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details