Vishay Intertechnology, Inc. Through Hole Resistors ROX6002G00KNEM

Description
2 GOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 GOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX6002G00KNEM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX6002G00KNEM-ND
Through Hole Resistors ROX6002G00KNEM-ND
2 GOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

2 GOhms ±10% 20W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RESISTOR 2GIG 10% 45KV - ROX6002G00KNEM - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 2GIG 10% 45KV
ROX6002G00KNEM
RESISTOR 2GIG 10% 45KV ROX6002G00KNEM
RESISTOR 2GIG 10% 45KV

RESISTOR 2GIG 10% 45KV

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX6002G00KNEM-ND ROX6002G00KNEM
Product Name Through Hole Resistors RESISTOR 2GIG 10% 45KV
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details