Vishay Intertechnology, Inc. RES 200M OHM 20W 1% AXIAL ROX600200MFKF5

Description
RES 200Mohm 20W 1% AXIAL
Request a Quote
Description
RES 200Mohm 20W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200M OHM 20W 1% AXIAL - ROX600200MFKF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200M OHM 20W 1% AXIAL
ROX600200MFKF5
RES 200M OHM 20W 1% AXIAL ROX600200MFKF5
RES 200Mohm 20W 1% AXIAL

RES 200Mohm 20W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX600200MFKF5
Product Name RES 200M OHM 20W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers