Vishay Intertechnology, Inc. Through Hole Resistors ROX50080M6FKF5

Description
80.6 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
80.6 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX50080M6FKF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX50080M6FKF5-ND
Through Hole Resistors ROX50080M6FKF5-ND
80.6 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

80.6 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor,metal Oxide,80.6Mohms,37.5Kwv,1+/-% Tol,-100,100Ppm-Tc Vishay - 59M8384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Oxide,80.6Mohms,37.5Kwv,1+/-% Tol,-100,100Ppm-Tc Vishay
59M8384
Resistor,metal Oxide,80.6Mohms,37.5Kwv,1+/-% Tol,-100,100Ppm-Tc Vishay 59M8384
Resistor,Metal Oxide,80.6MOhms,37.5 KWV,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Oxide,80.6MOhms,37.5KWV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX50080M6FKF5-ND 59M8384
Product Name Through Hole Resistors Resistor,metal Oxide,80.6Mohms,37.5Kwv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details