Vishay Intertechnology, Inc. Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack ROX50020M0FKF5Y

Description
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack - ROX50020M0FKF5Y - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack
ROX50020M0FKF5Y
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack ROX50020M0FKF5Y
Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack

Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - ROX50020M0FKF5Y-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX50020M0FKF5Y-ND
Through Hole Resistors ROX50020M0FKF5Y-ND
20 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

20 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX50020M0FKF5Y ROX50020M0FKF5Y-ND
Product Name Res Metal Oxide 20M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers