Vishay Precision Group Resistance Vishay ROX50020M0FKF5T.

Description
Resistance:20Mohm; Product Range:RNX Series; Power Rating:11.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:37.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:20Mohm; Product Range:RNX Series; Power Rating:11.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:37.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 24AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
24AC3980
Resistance Vishay 24AC3980
Resistance:20Mohm; Product Range:RNX Series; Power Rating:11.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:37.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:20Mohm; Product Range:RNX Series; Power Rating:11.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:37.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC3980
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 2.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers