Vishay Intertechnology, Inc. Through Hole Resistors ROX50015M0FKEM

Description
15 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
15 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX500-15.0MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX500-15.0MF-ND
Through Hole Resistors ROX500-15.0MF-ND
15 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

15 MOhms ±1% 16W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES METAL OXIDE 15.0M OHM 1% TH - ROX50015M0FKEM - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 15.0M OHM 1% TH
ROX50015M0FKEM
RES METAL OXIDE 15.0M OHM 1% TH ROX50015M0FKEM
RES METAL OXIDE 15.0Mohm 1% TH

RES METAL OXIDE 15.0Mohm 1% TH

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX500-15.0MF-ND ROX50015M0FKEM
Product Name Through Hole Resistors RES METAL OXIDE 15.0M OHM 1% TH
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details