VISHAY INTERTECHNOLOGY, INC.
ROX500132MFKF5 -- ROX-5 132M 1% T-1 F05 VISHAY
Vishay Intertechnology, Inc.
Rox-5 132M 1% T-1 F05 Vishay
ROX500132MFKF5
Description
ROX-5 132M 1% T-1 F05
Description
ROX-5 132M 1% T-1 F05
Suppliers
Rox-5 132M 1% T-1 F05 Vishay
59M8379
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59M8379 |
|
Product Name
|
Rox-5 132M 1% T-1 F05 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
13.3 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers