Vishay Intertechnology, Inc. Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole ROX500100MFKF5

Description
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole - ROX500100MFKF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole
ROX500100MFKF5
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole ROX500100MFKF5
Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX500100MFKF5
Product Name Res Metal Oxide 100M Ohm 1% 16W ¦100ppm/¦C AXL Thru-Hole
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers