Vishay Intertechnology, Inc. Metal Oxide Resistors 5watts 5Mohms 5% ROX3005M00JHF5P

Description
Metal Oxide Resistors 5watts 5Mohms 5%
Request a Quote
Description
Metal Oxide Resistors 5watts 5Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 5watts 5Mohms 5% - ROX3005M00JHF5P - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 5watts 5Mohms 5%
ROX3005M00JHF5P
Metal Oxide Resistors 5watts 5Mohms 5% ROX3005M00JHF5P
Metal Oxide Resistors 5watts 5Mohms 5%

Metal Oxide Resistors 5watts 5Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX3005M00JHF5P
Product Name Metal Oxide Resistors 5watts 5Mohms 5%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details