Vishay Intertechnology, Inc. Through Hole Resistors ROX300510KFNF5

Description
510 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX300510KFNF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX300510KFNF5-ND
Through Hole Resistors ROX300510KFNF5-ND
510 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

510 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
METAL OXIDE,1.5W,510K,1%,200PPM,BULK - ROX300510KFNF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL OXIDE,1.5W,510K,1%,200PPM,BULK
ROX300510KFNF5
METAL OXIDE,1.5W,510K,1%,200PPM,BULK ROX300510KFNF5
METAL OXIDE,1.5W,510K,1%,2 00PPM,BULK

METAL OXIDE,1.5W,510K,1%,200PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX300510KFNF5-ND ROX300510KFNF5
Product Name Through Hole Resistors METAL OXIDE,1.5W,510K,1%,200PPM,BULK
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details