Vishay Precision Group Through Hole Resistors ROX300500KFNF5

Description
500 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
500 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX300500KFNF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX300500KFNF5-ND
Through Hole Resistors ROX300500KFNF5-ND
500 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

500 kOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Film ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1... - ROX300500KFNF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1...
ROX300500KFNF5
Metal Film ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1... ROX300500KFNF5
Metal Film ResistorSeries:ROX30 0; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1...

Metal Film ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1...

Supplier's Site
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay - 19C7784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay
19C7784
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay 19C7784
RESISTOR, METAL OXIDE, 500KOHM, 10W, 1%; Resistance:500kohm; Product Range:ROX Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR, METAL OXIDE, 500KOHM, 10W, 1%; Resistance:500kohm; Product Range:ROX Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX300500KFNF5-ND ROX300500KFNF5 19C7784
Product Name Through Hole Resistors Metal Film ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:1... Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalFilm MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers