Vishay Precision Group Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:... ROX300500KFNEM

Description
Metal Oxide ResistorSeries:ROX30 0; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:...
Request a Quote Datasheet
Description
Metal Oxide ResistorSeries:ROX30 0; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:... - ROX300500KFNEM - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:...
ROX300500KFNEM
Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:... ROX300500KFNEM
Metal Oxide ResistorSeries:ROX30 0; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:...

Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:...

Supplier's Site
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay - 65K1901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay
65K1901
Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay 65K1901
RESISTOR, METAL OXIDE, 500KOHM, 10W, 1%; Resistance:500kohm; Product Range:ROX Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 500KOHM, 10W, 1%; Resistance:500kohm; Product Range:ROX Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX300500KFNEM 65K1901
Product Name Metal Oxide ResistorSeries:ROX300; Resistance:500kohm; Resistance Tolerance:+/- 1 %; Power Rating:... Resistor, Metal Oxide, 500Kohm, 10W, 1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details