Vishay Intertechnology, Inc. Through Hole Resistors ROX30030M0DHEM

Description
30 MOhms ±0.5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
30 MOhms ±0.5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX30030M0DHEM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX30030M0DHEM-ND
Through Hole Resistors ROX30030M0DHEM-ND
30 MOhms ±0.5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

30 MOhms ±0.5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number ROX30030M0DHEM-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers