Vishay Intertechnology, Inc. Through Hole Resistors ROX3002M00JNEMN

Description
2 MOhms ±5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Non-Inductive, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 MOhms ±5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Non-Inductive, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX3002M00JNEMN-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX3002M00JNEMN-ND
Through Hole Resistors ROX3002M00JNEMN-ND
2 MOhms ±5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Non-Inductive, Safety Metal Oxide Film

2 MOhms ±5% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Non-Inductive, Safety Metal Oxide Film

Buy Now Datasheet
Vishay/DaleRES,METAL OXIDE - ROX3002M00JNEMN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES,METAL OXIDE
ROX3002M00JNEMN
Vishay/DaleRES,METAL OXIDE ROX3002M00JNEMN
Vishay/DaleRES,METAL OXIDE

Vishay/DaleRES,METAL OXIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX3002M00JNEMN-ND ROX3002M00JNEMN
Product Name Through Hole Resistors Vishay/DaleRES,METAL OXIDE
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers