Vishay Intertechnology, Inc. Metal Oxide Resistors 10watt 20Mohms 1% 200ppm ROX30020M0FNF5

Description
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm
Request a Quote Datasheet
Description
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm - ROX30020M0FNF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm
ROX30020M0FNF5
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm ROX30020M0FNF5
Metal Oxide Resistors 10watt 20Mohms 1% 200ppm

Metal Oxide Resistors 10watt 20Mohms 1% 200ppm

Supplier's Site
Through Hole Resistors - ROX30020M0FNF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX30020M0FNF5-ND
Through Hole Resistors ROX30020M0FNF5-ND
20 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

20 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX30020M0FNF5 ROX30020M0FNF5-ND
Product Name Metal Oxide Resistors 10watt 20Mohms 1% 200ppm Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details