Vishay Intertechnology, Inc. Through Hole Resistors ROX3001M00FKEM

Description
1 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX300-1.00MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX300-1.00MF-ND
Through Hole Resistors ROX300-1.00MF-ND
1 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 10W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors ROX3F 1M 1%T1 - ROX3001M00FKEM - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors ROX3F 1M 1%T1
ROX3001M00FKEM
Metal Oxide Resistors ROX3F 1M 1%T1 ROX3001M00FKEM
Metal Oxide Resistors ROX3F 1M 1%T1

Metal Oxide Resistors ROX3F 1M 1%T1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX300-1.00MF-ND ROX3001M00FKEM
Product Name Through Hole Resistors Metal Oxide Resistors ROX3F 1M 1%T1
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details