Vishay Intertechnology, Inc. Metal Oxide Resistors 1Mohms 1% ROX3001M00FKEE

Description
Metal Oxide Resistors 1Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 1Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1Mohms 1% - ROX3001M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1Mohms 1%
ROX3001M00FKEE
Metal Oxide Resistors 1Mohms 1% ROX3001M00FKEE
Metal Oxide Resistors 1Mohms 1%

Metal Oxide Resistors 1Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX3001M00FKEE
Product Name Metal Oxide Resistors 1Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details