Vishay Intertechnology, Inc. Metal Oxide Resistors 200Mohms 1%M ROX3 200M 1 M

Description
Metal Oxide Resistors 200Mohms 1%M
Request a Quote
Description
Metal Oxide Resistors 200Mohms 1%M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 200Mohms 1%M - ROX3 200M 1 M - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 200Mohms 1%M
ROX3 200M 1 M
Metal Oxide Resistors 200Mohms 1%M ROX3 200M 1 M
Metal Oxide Resistors 200Mohms 1%M

Metal Oxide Resistors 200Mohms 1%M

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX3 200M 1 M
Product Name Metal Oxide Resistors 200Mohms 1%M
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details