Vishay Intertechnology, Inc. Metal Oxide Resistors 3watts 9.9Mohms 1% ROX2009M90FKLBN

Description
Metal Oxide Resistors 3watts 9.9Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 3watts 9.9Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3watts 9.9Mohms 1% - ROX2009M90FKLBN - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3watts 9.9Mohms 1%
ROX2009M90FKLBN
Metal Oxide Resistors 3watts 9.9Mohms 1% ROX2009M90FKLBN
Metal Oxide Resistors 3watts 9.9Mohms 1%

Metal Oxide Resistors 3watts 9.9Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX2009M90FKLBN
Product Name Metal Oxide Resistors 3watts 9.9Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers