Vishay Intertechnology, Inc. Through Hole Resistors ROX2005M00FKEL

Description
5 MOhms ±1% 4.32W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5 MOhms ±1% 4.32W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX2005M00FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX2005M00FKEL-ND
Through Hole Resistors ROX2005M00FKEL-ND
5 MOhms ±1% 4.32W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

5 MOhms ±1% 4.32W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Rox-2 5M 1% T-1 El E3 Vishay - 11R7630 - Newark, An Avnet Company
Chicago, IL, United States
Rox-2 5M 1% T-1 El E3 Vishay
11R7630
Rox-2 5M 1% T-1 El E3 Vishay 11R7630
ROX-2 5M 1% T-1 EL E3

ROX-2 5M 1% T-1 EL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX2005M00FKEL-ND 11R7630
Product Name Through Hole Resistors Rox-2 5M 1% T-1 El E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details