3.4 MOhms ±1% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
RES METAL OXIDE 3.40Mohm 1% TH
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX200-3.40MF-ND | ROX2003M40FKEL |
| Product Name | Through Hole Resistors | RES METAL OXIDE 3.40M OHM 1% TH |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |