Vishay Intertechnology, Inc. Through Hole Resistors ROX200301KFKLB

Description
301 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
301 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX200301KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX200301KFKLB-ND
Through Hole Resistors ROX200301KFKLB-ND
301 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

301 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors ROX2 301K 1%K - ROX200301KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors ROX2 301K 1%K
ROX200301KFKLB
Metal Oxide Resistors ROX2 301K 1%K ROX200301KFKLB
Metal Oxide Resistors ROX2 301K 1%K

Metal Oxide Resistors ROX2 301K 1%K

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX200301KFKLB-ND ROX200301KFKLB
Product Name Through Hole Resistors Metal Oxide Resistors ROX2 301K 1%K
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details