Vishay Intertechnology, Inc. Metal Oxide Resistors 3watts 25Mohms 1% ROX20025M0FKLB

Description
Metal Oxide Resistors 3watts 25Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 3watts 25Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3watts 25Mohms 1% - ROX20025M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3watts 25Mohms 1%
ROX20025M0FKLB
Metal Oxide Resistors 3watts 25Mohms 1% ROX20025M0FKLB
Metal Oxide Resistors 3watts 25Mohms 1%

Metal Oxide Resistors 3watts 25Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX20025M0FKLB
Product Name Metal Oxide Resistors 3watts 25Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details