Vishay Precision Group Through Hole Resistors ROX200250KFKEL

Description
250 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
250 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX200250KFKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX200250KFKEL-ND
Through Hole Resistors ROX200250KFKEL-ND
250 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

250 kOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Film ResistorSeries:ROX-2; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W... - ROX200250KFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film ResistorSeries:ROX-2; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W...
ROX200250KFKEL
Metal Film ResistorSeries:ROX-2; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W... ROX200250KFKEL
Metal Film ResistorSeries:ROX-2 ; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W...

Metal Film ResistorSeries:ROX-2; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W...

Supplier's Site
Resistor, Metal Oxide, 250Kohm, 6W, 1%; Resistance Vishay - 65K1900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 250Kohm, 6W, 1%; Resistance Vishay
65K1900
Resistor, Metal Oxide, 250Kohm, 6W, 1%; Resistance Vishay 65K1900
RESISTOR, METAL OXIDE, 250KOHM, 6W, 1%; Resistance:250kohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 250KOHM, 6W, 1%; Resistance:250kohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX200250KFKEL-ND ROX200250KFKEL 65K1900
Product Name Through Hole Resistors Metal Film ResistorSeries:ROX-2; Resistance:250kohm; Resistance Tolerance:+/- 1 %; Power Rating:6W... Resistor, Metal Oxide, 250Kohm, 6W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalFilm MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details