Vishay Precision Group Resistance Vishay ROX20020M0KNLB.

Description
Resistance:20Mohm; Product Range:ROX Series; Power Rating:4.32W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:15kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No
Description
Resistance:20Mohm; Product Range:ROX Series; Power Rating:4.32W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:15kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC6379 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC6379
Resistance Vishay 32AC6379
Resistance:20Mohm; Product Range:ROX Series; Power Rating:4.32W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:15kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Resistance:20Mohm; Product Range:ROX Series; Power Rating:4.32W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:15kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC6379
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 2.00E7 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details