Vishay Intertechnology, Inc. Metal Oxide Resistors 3watts 1.2Mohms 1% ROX2001M20FNLBN

Description
Metal Oxide Resistors 3watts 1.2Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 3watts 1.2Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3watts 1.2Mohms 1% - ROX2001M20FNLBN - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3watts 1.2Mohms 1%
ROX2001M20FNLBN
Metal Oxide Resistors 3watts 1.2Mohms 1% ROX2001M20FNLBN
Metal Oxide Resistors 3watts 1.2Mohms 1%

Metal Oxide Resistors 3watts 1.2Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX2001M20FNLBN
Product Name Metal Oxide Resistors 3watts 1.2Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers