Vishay Precision Group Through Hole Resistors ROX2001M00FNLB

Description
1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX2001M00FNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX2001M00FNLB-ND
Through Hole Resistors ROX2001M00FNLB-ND
1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay - 19C7781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay
19C7781
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay 19C7781
RESISTOR METAL OXIDE, 1MOHM, 6W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: No

RESISTOR METAL OXIDE, 1MOHM, 6W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX2001M00FNLB-ND 19C7781
Product Name Through Hole Resistors Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details