Vishay Precision Group Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T... ROX2001M00FNEL

Description
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T...
Request a Quote Datasheet
Description
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T... - ROX2001M00FNEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T...
ROX2001M00FNEL
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T... ROX2001M00FNEL
Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T...

Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T...

Supplier's Site
Through Hole Resistors - ROX2001M00FNEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX2001M00FNEL-ND
Through Hole Resistors ROX2001M00FNEL-ND
1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 6W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial - 70201771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial
70201771
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial 70201771
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial

Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial

Supplier's Site
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay - 41K9194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay
41K9194
Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay 41K9194
RESISTOR METAL OXIDE, 1MOHM, 6W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1MOHM, 6W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX2001M00FNEL ROX2001M00FNEL-ND 70201771 41K9194
Product Name Power ResistorSeries:ROX; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:6W; Operating T... Through Hole Resistors Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial Resistor Metal Oxide, 1Mohm, 6W, 1%; Resistance Vishay
Category / Application Power Applications General Use; High Voltage Resistor General Use
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 6 watts 6 watts 4.32 watts 6 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers