Vishay Intertechnology, Inc. RES METAL OXIDE 200M OHM 1% TH ROX150200MFKEL

Description
RES METAL OXIDE 200Mohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 200Mohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 200M OHM 1% TH - ROX150200MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 200M OHM 1% TH
ROX150200MFKEL
RES METAL OXIDE 200M OHM 1% TH ROX150200MFKEL
RES METAL OXIDE 200Mohm 1% TH

RES METAL OXIDE 200Mohm 1% TH

Supplier's Site
Through Hole Resistors - ROX150-200MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX150-200MF-ND
Through Hole Resistors ROX150-200MF-ND
200 MOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX150200MFKEL ROX150-200MF-ND
Product Name RES METAL OXIDE 200M OHM 1% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details