Vishay Intertechnology, Inc. Metal Oxide Resistors 2.5watts 15Mohms 1% ROX15015M0FKLB

Description
Metal Oxide Resistors 2.5watts 15Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 2.5watts 15Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2.5watts 15Mohms 1% - ROX15015M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2.5watts 15Mohms 1%
ROX15015M0FKLB
Metal Oxide Resistors 2.5watts 15Mohms 1% ROX15015M0FKLB
Metal Oxide Resistors 2.5watts 15Mohms 1%

Metal Oxide Resistors 2.5watts 15Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX15015M0FKLB
Product Name Metal Oxide Resistors 2.5watts 15Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers