Vishay Intertechnology, Inc. RES 150M OHM 5W 5% AXIAL ROX150150MJNLB

Description
RES 150Mohm 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 150Mohm 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150M OHM 5W 5% AXIAL - ROX150150MJNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150M OHM 5W 5% AXIAL
ROX150150MJNLB
RES 150M OHM 5W 5% AXIAL ROX150150MJNLB
RES 150Mohm 5W 5% AXIAL

RES 150Mohm 5W 5% AXIAL

Supplier's Site
Through Hole Resistors - ROX150150MJNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX150150MJNLB-ND
Through Hole Resistors ROX150150MJNLB-ND
150 MOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

150 MOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX150150MJNLB ROX150150MJNLB-ND
Product Name RES 150M OHM 5W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers