Vishay Precision Group Metal Oxide Resistors 1watt 5Mohms 1% 200ppm ROX1005M00FNLB

Description
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm
Request a Quote Datasheet
Description
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm - ROX1005M00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm
ROX1005M00FNLB
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm ROX1005M00FNLB
Metal Oxide Resistors 1watt 5Mohms 1% 200ppm

Metal Oxide Resistors 1watt 5Mohms 1% 200ppm

Supplier's Site
Through Hole Resistors - ROX1005M00FNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1005M00FNLB-ND
Through Hole Resistors ROX1005M00FNLB-ND
5 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

5 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1005M00FNLB ROX1005M00FNLB-ND
Product Name Metal Oxide Resistors 1watt 5Mohms 1% 200ppm Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers