Vishay Intertechnology, Inc. RES 5M OHM 4W 1% AXIAL ROX1005M00FKEL

Description
RES 5Mohm 4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 4W 1% AXIAL - ROX1005M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 4W 1% AXIAL
ROX1005M00FKEL
RES 5M OHM 4W 1% AXIAL ROX1005M00FKEL
RES 5Mohm 4W 1% AXIAL

RES 5Mohm 4W 1% AXIAL

Supplier's Site
Through Hole Resistors - ROX100-5.00MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100-5.00MF-ND
Through Hole Resistors ROX100-5.00MF-ND
5 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

5 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1005M00FKEL ROX100-5.00MF-ND
Product Name RES 5M OHM 4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details