Vishay Intertechnology, Inc. Metal Oxide Resistors ROX-1S ROX1004M00FKLBS

Description
Metal Oxide Resistors ROX-1S
Request a Quote Datasheet
Description
Metal Oxide Resistors ROX-1S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors ROX-1S - ROX1004M00FKLBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors ROX-1S
ROX1004M00FKLBS
Metal Oxide Resistors ROX-1S ROX1004M00FKLBS
Metal Oxide Resistors ROX-1S

Metal Oxide Resistors ROX-1S

Supplier's Site
Through Hole Resistors - ROX1004M00FKLBS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1004M00FKLBS-ND
Through Hole Resistors ROX1004M00FKLBS-ND
4 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

4 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1004M00FKLBS ROX1004M00FKLBS-ND
Product Name Metal Oxide Resistors ROX-1S Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details