Vishay Intertechnology, Inc. Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX10047K0FKLB

Description
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet
Description
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX10047K0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX10047K0FKLB
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX10047K0FKLB
Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Through Hole Resistors - ROX10047K0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX10047K0FKLB-ND
Through Hole Resistors ROX10047K0FKLB-ND
47 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

47 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX10047K0FKLB ROX10047K0FKLB-ND
Product Name Res Metal Oxide 47K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers