Vishay Intertechnology, Inc. Through Hole Resistors ROX100415KFKLB

Description
415 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
415 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX100415KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100415KFKLB-ND
Through Hole Resistors ROX100415KFKLB-ND
415 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

415 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX100415KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX100415KFKLB
Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100415KFKLB
Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX100415KFKLB-ND ROX100415KFKLB
Product Name Through Hole Resistors Res Metal Oxide 415K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details