Vishay Intertechnology, Inc. Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100300KFKLB

Description
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet
Description
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX100300KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX100300KFKLB
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100300KFKLB
Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Through Hole Resistors - ROX100300KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100300KFKLB-ND
Through Hole Resistors ROX100300KFKLB-ND
300 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

300 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX100300KFKLB ROX100300KFKLB-ND
Product Name Res Metal Oxide 300K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers