Vishay Intertechnology, Inc. Metal Oxide Resistors 267Kohms 1%K ROX100267KFKLB

Description
Metal Oxide Resistors 267Kohms 1%K
Request a Quote Datasheet
Description
Metal Oxide Resistors 267Kohms 1%K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 267Kohms 1%K - ROX100267KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 267Kohms 1%K
ROX100267KFKLB
Metal Oxide Resistors 267Kohms 1%K ROX100267KFKLB
Metal Oxide Resistors 267Kohms 1%K

Metal Oxide Resistors 267Kohms 1%K

Supplier's Site
Through Hole Resistors - ROX100267KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100267KFKLB-ND
Through Hole Resistors ROX100267KFKLB-ND
267 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

267 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX100267KFKLB ROX100267KFKLB-ND
Product Name Metal Oxide Resistors 267Kohms 1%K Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details