Vishay Intertechnology, Inc. Metal Oxide Resistors ROX1 30.1M 1%K ROX10020M0FKLB

Description
Metal Oxide Resistors ROX1 30.1M 1%K
Request a Quote Datasheet
Description
Metal Oxide Resistors ROX1 30.1M 1%K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors ROX1 30.1M 1%K - ROX10020M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors ROX1 30.1M 1%K
ROX10020M0FKLB
Metal Oxide Resistors ROX1 30.1M 1%K ROX10020M0FKLB
Metal Oxide Resistors ROX1 30.1M 1%K

Metal Oxide Resistors ROX1 30.1M 1%K

Supplier's Site
Through Hole Resistors - ROX10020M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX10020M0FKLB-ND
Through Hole Resistors ROX10020M0FKLB-ND
20 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

20 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX10020M0FKLB ROX10020M0FKLB-ND
Product Name Metal Oxide Resistors ROX1 30.1M 1%K Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers