Win Source Part Number: 1349029-ROX10020M0FK
Category: Resistors - Through Hole Resistors
Series: ROX
Features: Flame Retardant Coating, High Voltage, Safety
Package: Bulk
Size / Dimension: 0.310" Dia x 0.920" L (7.87mm x 23.37mm)
Standard Package: 20
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 4W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 180°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Product Status: Obsolete
20 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Resistor;Metal Oxide;Res 20 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial
RESISTOR, METAL OXIDE, 20MOHM, 4W, 1%; Resistance:20Mohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX10020M0FKEL | 1349029-ROX10020M0FKEL | ROX100-20.0MF-ND | 70201745 | 41K9193 |
| Product Name | ROX10020M0FKEL | Resistors - Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 20 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial | Resistor, Metal Oxide, 20Mohm, 4W, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalOxide | MetalOxide | MetalOxide | |
| Resistance Range | 0.0200 ohms | 2.00E7 ohms | 2.00E7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 4 watts | 4 watts | 2.88 watts | 4 watts |