Vishay Precision Group Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX1001M50FKLB

Description
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX1001M50FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX1001M50FKLB
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX1001M50FKLB
Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Resistor, Metal Oxide, 1.5Mohm, 4W, 1%; Resistance Vishay - 62C1040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.5Mohm, 4W, 1%; Resistance Vishay
62C1040
Resistor, Metal Oxide, 1.5Mohm, 4W, 1%; Resistance Vishay 62C1040
RESISTOR, METAL OXIDE, 1.5MOHM, 4W, 1%; Resistance:1.5Mohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Cermet; Product Width:-RoHS Compliant: No

RESISTOR, METAL OXIDE, 1.5MOHM, 4W, 1%; Resistance:1.5Mohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Cermet; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX1001M50FKLB 62C1040
Product Name Res Metal Oxide 1.5M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Resistor, Metal Oxide, 1.5Mohm, 4W, 1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details