Vishay Intertechnology, Inc. Metal Oxide Resistors 2watts 1Mohms 1% ROX1001M00FKLB

Description
Metal Oxide Resistors 2watts 1Mohms 1%
Request a Quote Datasheet
Description
Metal Oxide Resistors 2watts 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2watts 1Mohms 1% - ROX1001M00FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2watts 1Mohms 1%
ROX1001M00FKLB
Metal Oxide Resistors 2watts 1Mohms 1% ROX1001M00FKLB
Metal Oxide Resistors 2watts 1Mohms 1%

Metal Oxide Resistors 2watts 1Mohms 1%

Supplier's Site
Through Hole Resistors - ROX1001M00FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1001M00FKLB-ND
Through Hole Resistors ROX1001M00FKLB-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1001M00FKLB ROX1001M00FKLB-ND
Product Name Metal Oxide Resistors 2watts 1Mohms 1% Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details