Vishay Precision Group Through Hole Resistors ROX1001M00FKEL

Description
1 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX100-1.00MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100-1.00MF-ND
Through Hole Resistors ROX100-1.00MF-ND
1 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
ROX1001M00FKEL - ROX1001M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
ROX1001M00FKEL
ROX1001M00FKEL
ROX1001M00FKEL ROX1001M00FKEL
ROX1001M00FKEL

ROX1001M00FKEL

Supplier's Site
Resistor Metal Oxide, 1Mohm, 4W, 1%; Resistance Vishay - 65K1899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 4W, 1%; Resistance Vishay
65K1899
Resistor Metal Oxide, 1Mohm, 4W, 1%; Resistance Vishay 65K1899
RESISTOR METAL OXIDE, 1MOHM, 4W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1MOHM, 4W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial - 70201551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial
70201551
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial 70201551
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial

Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number ROX100-1.00MF-ND ROX1001M00FKEL 65K1899 70201551
Product Name Through Hole Resistors ROX1001M00FKEL Resistor Metal Oxide, 1Mohm, 4W, 1%; Resistance Vishay Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details