Vishay Intertechnology, Inc. Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX1001K00FKLB

Description
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet
Description
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX1001K00FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX1001K00FKLB
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX1001K00FKLB
Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Through Hole Resistors - ROX1001K00FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1001K00FKLB-ND
Through Hole Resistors ROX1001K00FKLB-ND
1 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 kOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1001K00FKLB ROX1001K00FKLB-ND
Product Name Res Metal Oxide 1K Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers